☰
BD9401FM-E2
BD9401FM-E2
Obsolete
Description:  IC POWER SUPPLY LSI 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9401FM-E2 Datasheet
History Price: Obsolete
In Stock: 20720
BD9401FM-E2 vs BD9596BMWV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Automotive
General Purpose
Current - Supply
200μA
22mA
Voltage - Supply
8V ~ 26V
3.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 95℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
88-VFQFN Exposed Pad
Supplier Device Package
28-HSOP-M
UQFN88MV0100