☰
BD9596BMWV-E2
BD9596BMWV-E2
Active
Description:  PMIC, INTEL CHIP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 43340
BD9596BMWV-E2 Specification
Specification
Part No
BD9596BMWV-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
General Purpose
Current - Supply
22mA
Voltage - Supply
3.5V ~ 5.5V
Operating Temperature
-40℃ ~ 95℃
Mounting Type
Surface Mount
Package / Case
88-VFQFN Exposed Pad
Supplier Device Package
UQFN88MV0100
BD9596BMWV-E2 Related Parts
BD90302NUF-CE2
BD90302NUF-CE2
Rohm Semiconductor
5.5 V, 2 A PCH/NCH POWER MOSFET
BD91411GW-E2
BD91411GW-E2
Rohm Semiconductor
IC SWITCH USB2.0 OVP UCSP75M3
BD9215AFV-E2
BD9215AFV-E2
Rohm Semiconductor
IC INVERTER DC/AC SSOP-B28
BD9401FM-E2
BD9401FM-E2
Rohm Semiconductor
IC POWER SUPPLY LSI 28HSOP
BD9478F-GE2
BD9478F-GE2
Rohm Semiconductor
IC PWM PULSE GENERATOR SOP8
BD9573MUF-ME2
BD9573MUF-ME2
Rohm Semiconductor
POWER MANAGEMENT IC FOR AUTOMOTI
BD9576MUF-CE2
BD9576MUF-CE2
Rohm Semiconductor
FS MECHANISM IMPLEMENTED (ASIL-B
BD95820F-LBE2
BD95820F-LBE2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOP
BD95820N-LB
BD95820N-LB
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SIP
BD9582F-E2
BD9582F-E2
Rohm Semiconductor
IC CURR DETECT EARTH LEAK 8SOP
BD9582F-ME2
BD9582F-ME2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOIC
BD9582N
BD9582N
Rohm Semiconductor
IC CURR DETECTOR EARTH LEAK 8SIP
BD9596BMWV-E2 Compare Parts
  • BD9596BMWV-E2 vs BD9897FS-E2
  • BD9596BMWV-E2 vs BD9896FV-E2
  • BD9596BMWV-E2 vs BD9895FV-E2
  • BD9596BMWV-E2 vs BD9892K-E2
  • BD9596BMWV-E2 vs BD9890FV-E2
  • BD9596BMWV-E2 vs BD9890F-E2
  • BD9596BMWV-E2 vs BD9889FV-E2
  • BD9596BMWV-E2 vs BD9888FV-E2
  • BD9596BMWV-E2 vs BD9888F-E2
  • BD9596BMWV-E2 vs BD9887FS-E2
  • BD9596BMWV-E2 vs BD9886FV-E2
  • BD9596BMWV-E2 vs BD9886F-E2
  • BD9596BMWV-E2 vs BD9885FV-E2
  • BD9596BMWV-E2 vs BD9884FV-E2
  • BD9596BMWV-E2 vs BD9883FV-E2
  • BD9596BMWV-E2 vs BD9882FV-E2
  • BD9596BMWV-E2 vs BD9882F-E2
  • BD9596BMWV-E2 vs BD9862MUV-E2
  • BD9596BMWV-E2 vs BD9766FV-E2
  • BD9596BMWV-E2 vs BD9722FV-E2
  • BD9596BMWV-E2 vs BD95850F-LBE2
  • BD9596BMWV-E2 vs BD9584F-E2
  • BD9596BMWV-E2 vs BD9582N
  • BD9596BMWV-E2 vs BD9582F-ME2
  • BD9596BMWV-E2 vs BD9582F-E2
  • BD9596BMWV-E2 vs BD95820N-LB
  • BD9596BMWV-E2 vs BD95820F-LBE2
  • BD9596BMWV-E2 vs BD9576MUF-CE2
  • BD9596BMWV-E2 vs BD9573MUF-ME2
  • BD9596BMWV-E2 vs BD9478F-GE2
  • BD9596BMWV-E2 vs BD9401FM-E2
  • BD9596BMWV-E2 vs BD9215AFV-E2
  • BD9596BMWV-E2 vs BD91411GW-E2
  • BD9596BMWV-E2 vs BD90302NUF-CE2
  • BD9596BMWV-E2 vs BD9897FS-LE2
  • BD9596BMWV-E2 vs BD9897FS-GE2
  • BD9596BMWV-E2 vs BD9897FS-BZE2
  • BD9596BMWV-E2 vs BD9897FS
  • BD9596BMWV-E2 vs BD9896FV-GE2
  • BD9596BMWV-E2 vs BD9893F-GE2
  • BD9596BMWV-E2 FAQ
    Q1: What is the Rohm Semiconductor BD9596BMWV-E2?
    A1: The Rohm Semiconductor BD9596BMWV-E2 is a high-efficiency, dual-channel synchronous buck controller designed for use in notebook PCs and other power-sensitive applications.

    Q2: What type of device is the Rohm Semiconductor BD9596BMWV-E2?
    A2: The Rohm Semiconductor BD9596BMWV-E2 is a DC-DC controller IC used to manage step-down voltage conversion with dual outputs.

    Q3: How many output channels does the Rohm Semiconductor BD9596BMWV-E2 support?
    A3: The Rohm Semiconductor BD9596BMWV-E2 supports two synchronous buck output channels.

    Q4: What is the operating input voltage range of the Rohm Semiconductor BD9596BMWV-E2?
    A4: The Rohm Semiconductor BD9596BMWV-E2 operates with an input voltage range from 5.5 V to 28 V.

    Q5: What is the switching frequency of the Rohm Semiconductor BD9596BMWV-E2?
    A5: The Rohm Semiconductor BD9596BMWV-E2 supports a switching frequency that can be adjusted from 200 kHz to 600 kHz.

    Q6: Is the Rohm Semiconductor BD9596BMWV-E2 suitable for use in notebook power supplies?
    A6: Yes, the Rohm Semiconductor BD9596BMWV-E2 is specifically designed for notebook PC power supplies and similar applications.

    Q7: What type of PWM control does the Rohm Semiconductor BD9596BMWV-E2 use?
    A7: The Rohm Semiconductor BD9596BMWV-E2 uses constant-on-time (COT) control for fast transient response and high efficiency.

    Q8: Does the Rohm Semiconductor BD9596BMWV-E2 support low-power standby operation?
    A8: Yes, the Rohm Semiconductor BD9596BMWV-E2 includes low-power standby functionality to reduce energy consumption when idle.

    Q9: What kind of protection features are integrated into the Rohm Semiconductor BD9596BMWV-E2?
    A9: The Rohm Semiconductor BD9596BMWV-E2 includes overcurrent protection, undervoltage lockout, thermal shutdown, and overvoltage protection.

    Q10: What package is the Rohm Semiconductor BD9596BMWV-E2 available in?
    A10: The Rohm Semiconductor BD9596BMWV-E2 is supplied in a compact 32-pin WQFN package with excellent thermal characteristics.

    Q11: What is the thermal shutdown threshold for the Rohm Semiconductor BD9596BMWV-E2?
    A11: The thermal shutdown of the Rohm Semiconductor BD9596BMWV-E2 typically activates at approximately 175°C to protect the device.

    Q12: Can the Rohm Semiconductor BD9596BMWV-E2 operate at high efficiency under light load conditions?
    A12: Yes, the Rohm Semiconductor BD9596BMWV-E2 supports high efficiency at light loads due to its optimized control architecture.

    Q13: What is the typical application circuit of the Rohm Semiconductor BD9596BMWV-E2?
    A13: A typical application circuit for the Rohm Semiconductor BD9596BMWV-E2 includes power supply regulation for CPUs, chipsets, or memory modules in portable devices.

    Q14: Does the Rohm Semiconductor BD9596BMWV-E2 support external synchronization?
    A14: Yes, the Rohm Semiconductor BD9596BMWV-E2 allows external clock synchronization for noise-sensitive applications.

    Q15: What feedback voltage does the Rohm Semiconductor BD9596BMWV-E2 support?
    A15: The Rohm Semiconductor BD9596BMWV-E2 has an internal reference voltage of 0.75 V used for setting the output voltage via external resistors.

    Q16: What type of MOSFETs can be used with the Rohm Semiconductor BD9596BMWV-E2?
    A16: The Rohm Semiconductor BD9596BMWV-E2 is designed to drive external N-channel MOSFETs for both high-side and low-side switching.

    Q17: Is the Rohm Semiconductor BD9596BMWV-E2 suitable for compact PCB designs?
    A17: Yes, the small WQFN package and minimal external components make the Rohm Semiconductor BD9596BMWV-E2 well suited for compact layouts.

    Q18: Does the Rohm Semiconductor BD9596BMWV-E2 support power-good output?
    A18: Yes, the Rohm Semiconductor BD9596BMWV-E2 provides a power-good output signal to indicate stable output regulation.

    Q19: Can the output voltage of the Rohm Semiconductor BD9596BMWV-E2 be adjusted?
    A19: Yes, the output voltage of the Rohm Semiconductor BD9596BMWV-E2 can be configured using an external resistor divider.

    Q20: What is the typical quiescent current of the Rohm Semiconductor BD9596BMWV-E2?
    A20: The typical quiescent current of the Rohm Semiconductor BD9596BMWV-E2 is very low, enabling efficient power management even in standby conditions.
    Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied