☰
BD9528AMUV-E2
BD9528AMUV-E2
Not For New Designs
Description:  IC REG QD BUCK/LNR VQFN032V5050
Manufacturer:  Rohm Semiconductor
History Price: $1.54350
In Stock: 11120
BD9528AMUV-E2 vs BD9833KV-E2
Series
H3
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Topology
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Step-Down (Buck) (8), Linear (LDO) (1)
Number of Outputs
4
9
Frequency - Switching
200kHz ~ 500kHz
100kHz ~ 1.2MHz
Voltage/Current - Output 1
Adj to 5.5V
Controller
Voltage/Current - Output 2
Adj to 5.5V
Controller
Voltage/Current - Output 3
3.3V, 100mA
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
5.5V ~ 28V
4V ~ 10V
Operating Temperature
-20 ℃ ~ 100 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
48-LQFP
Supplier Device Package
VQFN032V5050
48-VQFPC (7x7)