☰
BD9833KV-E2
BD9833KV-E2
Obsolete
Description:  IC REG 9OUT BUCK/LINEAR 48VQFPC
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9833KV-E2 Datasheet
History Price: Obsolete
In Stock: 4020
BD9833KV-E2 Specification
Specification
Part No
BD9833KV-E2
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) (8), Linear (LDO) (1)
Number of Outputs
9
Frequency - Switching
100kHz ~ 1.2MHz
Voltage/Current - Output 1
Controller
Voltage/Current - Output 2
Controller
Voltage/Current - Output 3
Controller
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
4V ~ 10V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-VQFPC (7x7)
BD9833KV-E2 PDF Datasheet
BD9833KV-E2 Compare Parts
  • BD9833KV-E2 vs BD95602MUV-E2
  • BD9833KV-E2 vs BD9528AMUV-E2
  • BD9833KV-E2 vs BD9153MUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!