☰
BD9533EKN-E2
BD9533EKN-E2
Obsolete
Description:  IC REG CONV DDR 1OUT 20HQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 6480
BD9533EKN-E2 vs BD9749MWV-E2
Series
H3Reg
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, DDR SDRAM
Controller, Digital Camera
Voltage - Input
4.5V ~ 28V
1.5V ~ 5.5V
Number of Outputs
1
7
Voltage - Output
0.7V ~ 2V
Multiple
Operating Temperature
-10 ℃ ~ 100 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
20-VFQFN Exposed Pad
-
Supplier Device Package
HQFN20V
-