☰
BD9749MWV-E2
BD9749MWV-E2
Obsolete
Description:  IC REG CTRLR DGTL CAM 7OUT 48QFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 39400
BD9749MWV-E2 Specification
Specification
Part No
BD9749MWV-E2
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Digital Camera
Voltage - Input
1.5V ~ 5.5V
Number of Outputs
7
Voltage - Output
Multiple
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD9749MWV-E2 Related Parts
BD9355MWV-E2
BD9355MWV-E2
Rohm Semiconductor
IC REG DGTL CAM 7OUT 36UQFN
BD9400BFP-E2
BD9400BFP-E2
Rohm Semiconductor
IC REG CONV CAR AUD 1OUT 24HSOP
BD9535MUV-E2
BD9535MUV-E2
Rohm Semiconductor
IC REG CTR DDR SDRAM 2OUT 32VQFN
BD9639MWV-BZE2
BD9639MWV-BZE2
Rohm Semiconductor
IC REG DGTL CAM 6OUT 56UQFN
BD9639MWV-E2
BD9639MWV-E2
Rohm Semiconductor
IC REG DGTL CAM 6OUT 56UQFN
BD9739KN-E2
BD9739KN-E2
Rohm Semiconductor
IC REG CTRL DGTL CAM 7OUT 64UQFN
BD9745EKN-E2
BD9745EKN-E2
Rohm Semiconductor
IC REG CTRL DGT CAM 7OUT HQFN48U
BD9757MWV-E2
BD9757MWV-E2
Rohm Semiconductor
IC REG DGTL CAM 8OUT 44UQFN
BD9866GUL-E2
BD9866GUL-E2
Rohm Semiconductor
IC REG DGTL CAM 4OUT VCSP50L3
BD9532EKN-E2
BD9532EKN-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 20HQFN
BD9533EKN-E2
BD9533EKN-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 20HQFN
BD9749MWV-E2 Compare Parts
  • BD9749MWV-E2 vs BD9757MWV-E2
  • BD9749MWV-E2 vs BD9745EKN-E2
  • BD9749MWV-E2 vs BD9739KN-E2
  • BD9749MWV-E2 vs BD9639MWV-E2
  • BD9749MWV-E2 vs BD9639MWV-BZE2
  • BD9749MWV-E2 vs BD9535MUV-E2
  • BD9749MWV-E2 vs BD9400BFP-E2
  • BD9749MWV-E2 vs BD9355MWV-E2
  • BD9749MWV-E2 vs BD9533EKN-E2
  • BD9749MWV-E2 vs BD9532EKN-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods