Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Rohm Semiconductor BD95602MUV-E2
BD95602MUV-E2
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG QD BUCK/LNR SYNC 32VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD95602MUV-E2 Datasheet
History Price: Active
In Stock: 4240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD95602MUV-E2 vs BD9528AMUV-E2
Part No
BD95602MUV-E2
BD9528AMUV-E2
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
H3Reg
H3
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Topology
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs
4
4
Frequency - Switching
150kHz ~ 500kHz
200kHz ~ 500kHz
Voltage/Current - Output 1
1V ~ 5.5V, -
Adj to 5.5V
Voltage/Current - Output 2
1V ~ 5.5V, -
Adj to 5.5V
Voltage/Current - Output 3
3.3V, 50mA
3.3V, 100mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
5.5V ~ 28V
5.5V ~ 28V
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
VQFN032V5050
VQFN032V5050