Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Rohm Semiconductor BD95602MUV-E2
BD95602MUV-E2
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG QD BUCK/LNR SYNC 32VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD95602MUV-E2 Datasheet
History Price: Active
In Stock: 4240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD95602MUV-E2 Specification
Specification
Part No
BD95602MUV-E2
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Rohm Semiconductor
Series
H3Reg
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs
4
Frequency - Switching
150kHz ~ 500kHz
Voltage/Current - Output 1
1V ~ 5.5V, -
Voltage/Current - Output 2
1V ~ 5.5V, -
Voltage/Current - Output 3
3.3V, 50mA
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
5.5V ~ 28V
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
VQFN032V5050
BD95602MUV-E2 PDF Datasheet
BD95602MUV-E2 Datasheet
Click and Download: BD95602MUV-E2 Datasheet
BD95602MUV-E2 Compare Parts
BD95602MUV-E2 vs BD95602MUV-LBE2
BD95602MUV-E2 vs BD9528AMUV-E2
BD95602MUV-E2 vs BD9153MUV-E2
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!