☰
BD9584F-E2
BD9584F-E2
Not For New Designs
Description:  IC CURR DETECT EARTH LEAK 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9584F-E2 Datasheet
History Price: $1.28250
In Stock: 8800
BD9584F-E2 vs BD9596BMWV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Applications
Current Sensing, Power Management
General Purpose
Current - Supply
250μA
22mA
Voltage - Supply
8V ~ 20V
3.5V ~ 5.5V
Operating Temperature
-20℃ ~ 90℃
-40℃ ~ 95℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
88-VFQFN Exposed Pad
Supplier Device Package
8-SOP
UQFN88MV0100