☰
BD95861MUV-E2
BD95861MUV-E2
Active
Description:  IC REG BUCK ADJ 6A VQFN024V4040
Manufacturer:  Rohm Semiconductor
History Price: $1.79000
In Stock: 38640
BD95861MUV-E2 vs BD9E302EFJ-E2
Series
H3
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7.5V
7V
Voltage - Input (Max)
18V
28V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
5.5V
19.6V
Current - Output
6A
3A
Frequency - Switching
500kHz ~ 800kHz
550kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-20 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
VQFN020V4040
8-HTSOP-J