Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD95861MUV-E2
BD95861MUV-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 6A VQFN024V4040
Manufacturer:
Rohm Semiconductor
Datasheet:
BD95861MUV-E2 Datasheet
History Price: $1.79000
In Stock: 38640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD95861MUV-E2 Specification
Specification
Part No
BD95861MUV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
H3
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
7.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
5.5V
Current - Output
6A
Frequency - Switching
500kHz ~ 800kHz
Synchronous Rectifier
Yes
Operating Temperature
-20 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
VQFN020V4040
BD95861MUV-E2 Related Parts
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD95861MUV-E2 Compare Parts
BD95861MUV-E2 vs BD9V100MUF-CE2
BD95861MUV-E2 vs BD9SD11NUX-CE2
BD95861MUV-E2 vs BD9S402MUF-CE2
BD95861MUV-E2 vs BD9S400MUF-CE2
BD95861MUV-E2 vs BD9S300MUF-CE2
BD95861MUV-E2 vs BD9S231NUX-CE2
BD95861MUV-E2 vs BD9S201NUX-CE2
BD95861MUV-E2 vs BD9S200MUF-CE2
BD95861MUV-E2 vs BD9S111NUX-CE2
BD95861MUV-E2 vs BD9S110NUX-CE2
BD95861MUV-E2 vs BD9S100NUX-CE2
BD95861MUV-E2 vs BD9S000NUX-CE2
BD95861MUV-E2 vs BD9P308MUF-CE2
BD95861MUV-E2 vs BD9P255MUF-CE2
BD95861MUV-E2 vs BD9P255EFV-CE2
BD95861MUV-E2 vs BD9P235MUF-CE2
BD95861MUV-E2 vs BD9P235EFV-CE2
BD95861MUV-E2 vs BD9P233MUF-CE2
BD95861MUV-E2 vs BD9P205MUF-CE2
BD95861MUV-E2 vs BD9P205EFV-CE2
BD95861MUV-E2 vs BD9P155MUF-CE2
BD95861MUV-E2 vs BD9P155EFV-CE2
BD95861MUV-E2 vs BD9P135MUF-CE2
BD95861MUV-E2 vs BD9P135EFV-CE2
BD95861MUV-E2 vs BD9P108MUF-CE2
BD95861MUV-E2 vs BD9P105MUF-CE2
BD95861MUV-E2 vs BD9P105EFV-CE2
BD95861MUV-E2 vs BD9G500UEFJ-LAE2
BD95861MUV-E2 vs BD9G500EFJ-LAE2
BD95861MUV-E2 vs BD9G401UEFJ-ME2
BD95861MUV-E2 vs BD9G401EFJ-ME2
BD95861MUV-E2 vs BD9G341EFJ-E2
BD95861MUV-E2 vs BD9G341AEFJ-LBE2
BD95861MUV-E2 vs BD9G341AEFJ-E2
BD95861MUV-E2 vs BD9G201UEFJ-ME2
BD95861MUV-E2 vs BD9G201UEFJ-LBE2
BD95861MUV-E2 vs BD9G201EFJ-LBE2
BD95861MUV-E2 vs BD9G102G-LBTR
BD95861MUV-E2 vs BD9G101G-TR
BD95861MUV-E2 vs BD9F800MUX-ZE2
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!