☰
BD9596BMWV-E2
BD9596BMWV-E2
Active
Description:  PMIC, INTEL CHIP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 38160
BD9596BMWV-E2 vs BD9884FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
General Purpose
LCD Display
Current - Supply
22mA
9mA
Voltage - Supply
3.5V ~ 5.5V
5V ~ 11V
Operating Temperature
-40℃ ~ 95℃
-35℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
88-VFQFN Exposed Pad
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
UQFN88MV0100
20-SSOP-B