☰
BD9701T
BD9701T
Active
Description:  IC REG BUCK ADJ 1.5A TO220FP-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9701T Datasheet
History Price: $3.62000
In Stock: 47360
BD9701T vs BD9227F-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
8V
6V
Voltage - Input (Max)
35V
20V
Voltage - Output (Min/Fixed)
1V
1.512V
Voltage - Output (Max)
32V
20V
Current - Output
1.5A
1A
Frequency - Switching
100kHz
1MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
TO-220FP-5
8-SOP