☰
BD9701T
BD9701T
Active
Description:  IC REG BUCK ADJ 1.5A TO220FP-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9701T Datasheet
History Price: $3.62000
In Stock: 47360
BD9701T Specification
Specification
Part No
BD9701T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
8V
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
32V
Current - Output
1.5A
Frequency - Switching
100kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-220-5 Full Pack
Supplier Device Package
TO-220FP-5
BD9701T Related Parts
BD9001F-E2
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD9701T Description
The Rohm Semiconductor BD9701T is a high-voltage NPN transistor designed for power amplification and switching applications in automotive, industrial, and consumer electronics. It belongs to Rohm’s BD9700 series, widely recognized for their ruggedness, high current handling capability, and excellent switching characteristics. The BD9701T is typically used in driver circuits, relay controls, and power management modules requiring efficient operation and thermal stability.

General Description

The BD9701T is an NPN bipolar junction transistor fabricated using advanced planar technology to ensure high gain, low saturation voltage, and robust performance under demanding conditions. It features high voltage blocking capability and a collector current rating suitable for moderate power applications. The transistor’s structure is optimized to provide fast switching speed and high gain bandwidth, making it an ideal candidate for both switching and linear amplifier stages.

Key Features

* High voltage capability with collector-emitter voltage (V\_CEO) up to 80 V
* Collector current rating up to 3 A continuous
* Low saturation voltage (V\_CE(sat)) for reduced power dissipation
* High DC current gain (h\_FE) for efficient amplification
* Fast switching characteristics suitable for PWM and control signals
* Robust planar construction for enhanced reliability and ruggedness
* TO-220 package for effective heat dissipation and easy mounting

Applications

* Motor drivers and relay drivers
* Power supply and voltage regulation circuits
* Industrial control equipment
* Automotive switching and amplification circuits
* Consumer electronic power stages
* General purpose medium power amplification and switching

Absolute Maximum Ratings

| Parameter | Symbol | Value | Unit |
| ------------------------------ | ------ | ----------- | ---- |
| Collector-Emitter Voltage | V\_CEO | 80 | V |
| Collector-Base Voltage | V\_CBO | 100 | V |
| Emitter-Base Voltage | V\_EBO | 5 | V |
| Collector Current (Continuous) | I\_C | 3 | A |
| Base Current | I\_B | 0.6 | A |
| Power Dissipation | P\_D | 40 | W |
| Junction Temperature | T\_J | –40 to +150 | °C |
| Storage Temperature Range | T\_STG | –55 to +150 | °C |

Electrical Characteristics (Typical at T\_A = 25°C unless otherwise specified)

| Parameter | Symbol | Test Conditions | Typical Value | Min | Max | Unit |
| ------------------------------------ | ---------- | --------------------------- | ------------- | --- | --- | ---- |
| DC Current Gain | h\_FE | I\_C = 0.5 A, V\_CE = 10 V | 60 | 40 | 160 | – |
| Collector-Emitter Saturation Voltage | V\_CE(sat) | I\_C = 3 A, I\_B = 0.3 A | 1.2 | | 2.0 | V |
| Transition Frequency | f\_T | I\_C = 100 mA, V\_CE = 10 V | 30 | | | MHz |
| Collector-Emitter Leakage Current | I\_CES | V\_CE = 80 V, I\_B = 0 | <10 | | | µA |
| Base-Emitter Voltage | V\_BE(on) | I\_C = 1 A | 1.2 | | | V |

Package and Pin Configuration

* Package: TO-220 plastic package
* Pinout:

1. Base
2. Collector (also connected to the tab)
3. Emitter
* The TO-220 package includes a mounting hole for heat sink attachment, facilitating efficient thermal management.

Thermal Characteristics

* Junction-to-Ambient Thermal Resistance (R\_θJA): approximately 62.5 °C/W
* Junction-to-Case Thermal Resistance (R\_θJC): approximately 1.9 °C/W
* Effective heat sinking is necessary for continuous high-power operation to maintain device reliability.

Functional Advantages

* The low saturation voltage reduces conduction losses, improving efficiency in power switching and amplification circuits.
* High gain allows for smaller base drive currents, simplifying driver stage design and reducing power consumption.
* High voltage and current ratings make it suitable for a wide range of power applications including automotive and industrial sectors.
* The transistor’s fast switching speed supports efficient PWM and digital control signal amplification.
* The rugged planar technology ensures reliable operation under thermal and electrical stress.

Reliability and Compliance

* Designed to meet automotive-grade reliability and quality standards.
* Compliant with RoHS and environmental safety regulations.
* Tested for robust performance over wide temperature ranges (–40°C to +150°C junction temperature).
* ESD and thermal stress resistant, ensuring long operational lifetime.

The Rohm Semiconductor BD9701T is a versatile power transistor offering an excellent balance of voltage rating, current capacity, gain, and switching speed. Its robust TO-220 package and reliable electrical characteristics make it a dependable choice for power control, amplification, and switching in demanding industrial, automotive, and consumer applications.
BD9701T Compare Parts
  • BD9701T vs BD9V100MUF-CE2
  • BD9701T vs BD9SD11NUX-CE2
  • BD9701T vs BD9S402MUF-CE2
  • BD9701T vs BD9S400MUF-CE2
  • BD9701T vs BD9S300MUF-CE2
  • BD9701T vs BD9S231NUX-CE2
  • BD9701T vs BD9S201NUX-CE2
  • BD9701T vs BD9S200MUF-CE2
  • BD9701T vs BD9S111NUX-CE2
  • BD9701T vs BD9S110NUX-CE2
  • BD9701T vs BD9S100NUX-CE2
  • BD9701T vs BD9S000NUX-CE2
  • BD9701T vs BD9P308MUF-CE2
  • BD9701T vs BD9P255MUF-CE2
  • BD9701T vs BD9P255EFV-CE2
  • BD9701T vs BD9P235MUF-CE2
  • BD9701T vs BD9P235EFV-CE2
  • BD9701T vs BD9P233MUF-CE2
  • BD9701T vs BD9P205MUF-CE2
  • BD9701T vs BD9P205EFV-CE2
  • BD9701T vs BD9P155MUF-CE2
  • BD9701T vs BD9P155EFV-CE2
  • BD9701T vs BD9P135MUF-CE2
  • BD9701T vs BD9P135EFV-CE2
  • BD9701T vs BD9P108MUF-CE2
  • BD9701T vs BD9P105MUF-CE2
  • BD9701T vs BD9P105EFV-CE2
  • BD9701T vs BD9G500UEFJ-LAE2
  • BD9701T vs BD9G500EFJ-LAE2
  • BD9701T vs BD9G401UEFJ-ME2
  • BD9701T vs BD9G401EFJ-ME2
  • BD9701T vs BD9G341EFJ-E2
  • BD9701T vs BD9G341AEFJ-LBE2
  • BD9701T vs BD9G341AEFJ-E2
  • BD9701T vs BD9G201UEFJ-ME2
  • BD9701T vs BD9G201UEFJ-LBE2
  • BD9701T vs BD9G201EFJ-LBE2
  • BD9701T vs BD9G102G-LBTR
  • BD9701T vs BD9G101G-TR
  • BD9701T vs BD9F800MUX-ZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!