☰
BD9745EKN-E2
BD9745EKN-E2
Obsolete
Description:  IC REG CTRL DGT CAM 7OUT HQFN48U
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 22080
BD9745EKN-E2 vs BD9400BFP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Digital Camera
Converter, Car Audio System
Voltage - Input
1.5V ~ 5.5V
7V ~ 26V
Number of Outputs
7
1
Voltage - Output
-
3.3V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
-
25-HSOP