Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD9749MWV-E2
BD9749MWV-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR DGTL CAM 7OUT 48QFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9749MWV-E2 Datasheet
History Price: Obsolete
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9749MWV-E2 vs BD9535MUV-E2
Part No
BD9749MWV-E2
BD9535MUV-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
H3
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Digital Camera
Controller, DDR SDRAM
Voltage - Input
1.5V ~ 5.5V
4.5V ~ 25V
Number of Outputs
7
2
Voltage - Output
Multiple
0.7V ~ 2V
Operating Temperature
-25 ℃ ~ 85 ℃
-10 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
32-VFQFN Exposed Pad
Supplier Device Package
-
VQFN032V5050