Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD9757MWV-E2
BD9757MWV-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG DGTL CAM 8OUT 44UQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9757MWV-E2 Datasheet
History Price: $3.77000
In Stock: 8320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9757MWV-E2 vs BD9400BFP-E2
Part No
BD9757MWV-E2
BD9400BFP-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Digital Camera
Converter, Car Audio System
Voltage - Input
24V
7V ~ 26V
Number of Outputs
8
1
Voltage - Output
Multiple
3.3V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-VFQFN Exposed Pad
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
UQFN044V6060
25-HSOP