☰
BD9B305QUZ-E2
BD9B305QUZ-E2
Active
Description:  BD9B305QUZ IS A SYNCHRONOUS BUCK
Manufacturer:  Rohm Semiconductor
History Price: $1.41000
In Stock: 6560
BD9B305QUZ-E2 vs BD9870FPS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
8V
Voltage - Input (Max)
5.5V
35V
Voltage - Output (Min/Fixed)
0.6V
1V
Voltage - Output (Max)
4.4V
35V
Current - Output
3A
1.5A
Frequency - Switching
1MHz
900kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-XFDFN Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
VMMP08LZ2020
TO252S-5