☰
BD9B305QUZ-E2
BD9B305QUZ-E2
Active
Description:  BD9B305QUZ IS A SYNCHRONOUS BUCK
Manufacturer:  Rohm Semiconductor
History Price: $1.41000
In Stock: 6560
BD9B305QUZ-E2 Specification
Specification
Part No
BD9B305QUZ-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
4.4V
Current - Output
3A
Frequency - Switching
1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-XFDFN Exposed Pad
Supplier Device Package
VMMP08LZ2020
BD9B305QUZ-E2 Related Parts
BD9001F-E2
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD9B305QUZ-E2 Description
The Rohm Semiconductor BD9B305QUZ-E2 is a high-performance DC-DC buck converter designed for a variety of applications, including consumer electronics, industrial equipment, and automotive systems. This device is known for its efficiency, compact size, and versatility, making it suitable for powering various electronic devices.

## Key Features

1. High Efficiency: The BD9B305QUZ-E2 boasts a high efficiency of up to 95%, which helps in reducing power loss and heat generation. This is particularly beneficial in battery-powered applications where energy conservation is critical.

2. Wide Input Voltage Range: The device supports a wide input voltage range from 4.5V to 36V, allowing it to be used in various applications with different power supply requirements.

3. Output Voltage Range: The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different load requirements. This makes it suitable for powering microcontrollers, sensors, and other peripheral devices.

4. Output Current: The BD9B305QUZ-E2 can deliver a maximum output current of 3A, making it capable of handling moderate to high power loads.

5. Compact Package: The device is housed in a compact HTSOP-J8 package, which measures just 5mm x 6mm. This small footprint is ideal for space-constrained applications.

6. Built-in Protection Features: The BD9B305QUZ-E2 includes several built-in protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown. These features enhance the reliability and safety of the device in various operating conditions.

7. Soft Start Function: The soft start function helps to limit inrush current during startup, reducing stress on the components and improving overall system stability.

8. Frequency: The switching frequency of the BD9B305QUZ-E2 is typically set at 500kHz, which allows for smaller external components and improved transient response.

## Specifications

- Input Voltage Range: 4.5V to 36V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Maximum Output Current: 3A
- Efficiency: Up to 95%
- Switching Frequency: 500kHz
- Package Type: HTSOP-J8 (5mm x 6mm)
- Operating Temperature Range: -40°C to +125°C
- Protection Features: OCP, OVP, thermal shutdown
- Soft Start: Yes

## Applications

The BD9B305QUZ-E2 is suitable for a wide range of applications, including:

- Consumer electronics (e.g., smartphones, tablets, and laptops)
- Industrial equipment (e.g., sensors, actuators, and control systems)
- Automotive applications (e.g., infotainment systems, power management)
- Telecommunications equipment

## Conclusion

The Rohm Semiconductor BD9B305QUZ-E2 is a versatile and efficient buck converter that meets the demands of modern electronic applications. With its wide input and output voltage ranges, high efficiency, and compact design, it is an excellent choice for engineers looking to implement reliable power management solutions in their designs. Whether for consumer, industrial, or automotive applications, the BD9B305QUZ-E2 provides the performance and features necessary to ensure optimal operation.
BD9B305QUZ-E2 Compare Parts
  • BD9B305QUZ-E2 vs BD9V100MUF-CE2
  • BD9B305QUZ-E2 vs BD9SD11NUX-CE2
  • BD9B305QUZ-E2 vs BD9S402MUF-CE2
  • BD9B305QUZ-E2 vs BD9S400MUF-CE2
  • BD9B305QUZ-E2 vs BD9S300MUF-CE2
  • BD9B305QUZ-E2 vs BD9S231NUX-CE2
  • BD9B305QUZ-E2 vs BD9S201NUX-CE2
  • BD9B305QUZ-E2 vs BD9S200MUF-CE2
  • BD9B305QUZ-E2 vs BD9S111NUX-CE2
  • BD9B305QUZ-E2 vs BD9S110NUX-CE2
  • BD9B305QUZ-E2 vs BD9S100NUX-CE2
  • BD9B305QUZ-E2 vs BD9S000NUX-CE2
  • BD9B305QUZ-E2 vs BD9P308MUF-CE2
  • BD9B305QUZ-E2 vs BD9P255MUF-CE2
  • BD9B305QUZ-E2 vs BD9P255EFV-CE2
  • BD9B305QUZ-E2 vs BD9P235MUF-CE2
  • BD9B305QUZ-E2 vs BD9P235EFV-CE2
  • BD9B305QUZ-E2 vs BD9P233MUF-CE2
  • BD9B305QUZ-E2 vs BD9P205MUF-CE2
  • BD9B305QUZ-E2 vs BD9P205EFV-CE2
  • BD9B305QUZ-E2 vs BD9P155MUF-CE2
  • BD9B305QUZ-E2 vs BD9P155EFV-CE2
  • BD9B305QUZ-E2 vs BD9P135MUF-CE2
  • BD9B305QUZ-E2 vs BD9P135EFV-CE2
  • BD9B305QUZ-E2 vs BD9P108MUF-CE2
  • BD9B305QUZ-E2 vs BD9P105MUF-CE2
  • BD9B305QUZ-E2 vs BD9P105EFV-CE2
  • BD9B305QUZ-E2 vs BD9G500UEFJ-LAE2
  • BD9B305QUZ-E2 vs BD9G500EFJ-LAE2
  • BD9B305QUZ-E2 vs BD9G401UEFJ-ME2
  • BD9B305QUZ-E2 vs BD9G401EFJ-ME2
  • BD9B305QUZ-E2 vs BD9G341EFJ-E2
  • BD9B305QUZ-E2 vs BD9G341AEFJ-LBE2
  • BD9B305QUZ-E2 vs BD9G341AEFJ-E2
  • BD9B305QUZ-E2 vs BD9G201UEFJ-ME2
  • BD9B305QUZ-E2 vs BD9G201UEFJ-LBE2
  • BD9B305QUZ-E2 vs BD9G201EFJ-LBE2
  • BD9B305QUZ-E2 vs BD9G102G-LBTR
  • BD9B305QUZ-E2 vs BD9G101G-TR
  • BD9B305QUZ-E2 vs BD9F800MUX-ZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!