☰
BD9B305QUZ-E2
BD9B305QUZ-E2
Active
Description:  BD9B305QUZ IS A SYNCHRONOUS BUCK
Manufacturer:  Rohm Semiconductor
History Price: $1.41000
In Stock: 6560
BD9B305QUZ-E2 vs BD9D320EFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
4.5V
Voltage - Input (Max)
5.5V
18V
Voltage - Output (Min/Fixed)
0.6V
0.765V
Voltage - Output (Max)
4.4V
7V
Current - Output
3A
3A
Frequency - Switching
1MHz
700kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-XFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
VMMP08LZ2020
8-HTSOP-J