Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9B305QUZ-E2
BD9B305QUZ-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
BD9B305QUZ IS A SYNCHRONOUS BUCK
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9B305QUZ-E2 Datasheet
History Price: $1.41000
In Stock: 6560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9B305QUZ-E2 vs BD9E104FJ-E2
Part No
BD9B305QUZ-E2
BD9E104FJ-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
7V
Voltage - Input (Max)
5.5V
26V
Voltage - Output (Min/Fixed)
0.6V
1V
Voltage - Output (Max)
4.4V
13V
Current - Output
3A
1A
Frequency - Switching
1MHz
570kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-XFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
VMMP08LZ2020
8-SOP-J