☰
BD9E103FJ-E2
BD9E103FJ-E2
Active
Description:  IC REG BUCK ADJ 1.5A 8SOPJ
Manufacturer:  Rohm Semiconductor
History Price: $0.48580
In Stock: 5200
BD9E103FJ-E2 vs BD9G341AEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7V
12V
Voltage - Input (Max)
28V
76V
Voltage - Output (Min/Fixed)
-
1V
Voltage - Output (Max)
5V
76V
Current - Output
1.5A
3A
Frequency - Switching
330kHz
50kHz ~ 750kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-J
8-HTSOP-J