☰
BD9G341AEFJ-E2
BD9G341AEFJ-E2
Active
Description:  IC REG BUCK ADJ 3A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $4.62000
In Stock: 10720
BD9G341AEFJ-E2 Specification
Specification
Part No
BD9G341AEFJ-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
12V
Voltage - Input (Max)
76V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
76V
Current - Output
3A
Frequency - Switching
50kHz ~ 750kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD9G341AEFJ-E2 Related Parts
BD9001F-E2
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD9G341AEFJ-E2 Description
The Rohm Semiconductor BD9G341AEFJ-E2 is a highly efficient, synchronous buck DC-DC converter designed for a variety of applications, including consumer electronics, industrial equipment, and automotive systems. This device is particularly recognized for its compact design, high efficiency, and robust performance, making it suitable for powering a wide range of electronic devices.

## Key Features

1. High Efficiency: The BD9G341AEFJ-E2 achieves high efficiency levels, often exceeding 95%. This efficiency minimizes power loss and heat generation, which is especially important in battery-operated devices where energy conservation is critical.

2. Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 36V, allowing it to be used in various applications with different power supply requirements. This flexibility makes it suitable for a wide range of input sources.

3. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different load requirements. This makes it ideal for powering microcontrollers, sensors, and other peripheral devices that require specific voltage levels.

4. Output Current Capability: The BD9G341AEFJ-E2 can deliver a maximum output current of 3A, making it capable of handling moderate to high power loads effectively. This feature is particularly beneficial for applications that require substantial current.

5. Compact Package: The device is available in a compact HTSOP-J8 package, which helps save board space and simplifies the design of compact electronic devices. The small footprint is advantageous for space-constrained applications.

6. Built-in Protection Features: It includes several protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD). These features enhance the reliability and safety of the device in various operating conditions, ensuring that it operates within safe limits.

7. Soft Start Function: The soft start function limits inrush current during startup, preventing potential damage to the load and improving system stability. This feature is crucial for applications where sudden current spikes can cause issues.

8. Frequency Setting: The switching frequency is typically set at 1MHz, which allows for smaller external components and improved transient response. A higher switching frequency can also lead to better performance in terms of load regulation.

## Specifications

- Input Voltage Range: 4.5V to 36V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Maximum Output Current: 3A
- Efficiency: Up to 95% or higher
- Switching Frequency: 1MHz (fixed)
- Package Type: HTSOP-J8
- Operating Temperature Range: -40°C to +125°C
- Protection Features: OCP, OVP, TSD, and soft start

## Applications

The BD9G341AEFJ-E2 is suitable for a wide range of applications, including:

- Consumer Electronics: Powering devices such as smartphones, tablets, and portable gaming consoles, where efficiency and compactness are essential.
- Industrial Equipment: Used in automation systems, sensors, and control units that require reliable power management.
- Automotive Applications: Ideal for powering infotainment systems, navigation devices, and other electronic components in vehicles, where robustness and efficiency are critical.
- Telecommunications: Suitable for powering communication devices and networking equipment, ensuring stable operation under varying load conditions.

## Conclusion

The Rohm Semiconductor BD9G341AEFJ-E2 is a versatile and efficient buck converter that meets the demands of modern electronic applications. Its wide input and output voltage ranges, high efficiency, and built-in protection features make it an excellent choice for designers looking to create reliable and compact power solutions. Whether in consumer electronics, industrial applications, or automotive systems, the BD9G341AEFJ-E2 provides the performance and flexibility needed to power a variety of devices effectively. Its compact design and robust features make it a valuable component in the design of efficient power management systems, ensuring that it can meet the challenges of diverse applications.
BD9G341AEFJ-E2 Compare Parts
  • BD9G341AEFJ-E2 vs BD9V100MUF-CE2
  • BD9G341AEFJ-E2 vs BD9SD11NUX-CE2
  • BD9G341AEFJ-E2 vs BD9S402MUF-CE2
  • BD9G341AEFJ-E2 vs BD9S400MUF-CE2
  • BD9G341AEFJ-E2 vs BD9S300MUF-CE2
  • BD9G341AEFJ-E2 vs BD9S231NUX-CE2
  • BD9G341AEFJ-E2 vs BD9S201NUX-CE2
  • BD9G341AEFJ-E2 vs BD9S200MUF-CE2
  • BD9G341AEFJ-E2 vs BD9S111NUX-CE2
  • BD9G341AEFJ-E2 vs BD9S110NUX-CE2
  • BD9G341AEFJ-E2 vs BD9S100NUX-CE2
  • BD9G341AEFJ-E2 vs BD9S000NUX-CE2
  • BD9G341AEFJ-E2 vs BD9P308MUF-CE2
  • BD9G341AEFJ-E2 vs BD9P255MUF-CE2
  • BD9G341AEFJ-E2 vs BD9P255EFV-CE2
  • BD9G341AEFJ-E2 vs BD9P235MUF-CE2
  • BD9G341AEFJ-E2 vs BD9P235EFV-CE2
  • BD9G341AEFJ-E2 vs BD9P233MUF-CE2
  • BD9G341AEFJ-E2 vs BD9P205MUF-CE2
  • BD9G341AEFJ-E2 vs BD9P205EFV-CE2
  • BD9G341AEFJ-E2 vs BD9P155MUF-CE2
  • BD9G341AEFJ-E2 vs BD9P155EFV-CE2
  • BD9G341AEFJ-E2 vs BD9P135MUF-CE2
  • BD9G341AEFJ-E2 vs BD9P135EFV-CE2
  • BD9G341AEFJ-E2 vs BD9P108MUF-CE2
  • BD9G341AEFJ-E2 vs BD9P105MUF-CE2
  • BD9G341AEFJ-E2 vs BD9P105EFV-CE2
  • BD9G341AEFJ-E2 vs BD9G500UEFJ-LAE2
  • BD9G341AEFJ-E2 vs BD9G500EFJ-LAE2
  • BD9G341AEFJ-E2 vs BD9G401UEFJ-ME2
  • BD9G341AEFJ-E2 vs BD9G401EFJ-ME2
  • BD9G341AEFJ-E2 vs BD9G341EFJ-E2
  • BD9G341AEFJ-E2 vs BD9G341AEFJ-LBE2
  • BD9G341AEFJ-E2 vs BD9G201UEFJ-ME2
  • BD9G341AEFJ-E2 vs BD9G201UEFJ-LBE2
  • BD9G341AEFJ-E2 vs BD9G201EFJ-LBE2
  • BD9G341AEFJ-E2 vs BD9G102G-LBTR
  • BD9G341AEFJ-E2 vs BD9G101G-TR
  • BD9G341AEFJ-E2 vs BD9F800MUX-ZE2
  • BD9G341AEFJ-E2 vs BD9F500QUZ-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend