Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BH6056GU-E2
BH6056GU-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC POWER MGMT LSI 36VCSPH
Manufacturer:
Rohm Semiconductor
Datasheet:
BH6056GU-E2 Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BH6056GU-E2 vs BH6173GUL-E2
Part No
BH6056GU-E2
BH6173GUL-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Handheld/Mobile Devices
Handheld/Mobile Devices
Current - Supply
-
-
Voltage - Supply
2.5V ~ 4.8V
2.2V ~ 5.2V
Operating Temperature
-30℃ ~ 85℃
-35℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFBGA
6-UFBGA
Supplier Device Package
36-BGA (3.5x3.5)
VCSP50L2