Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BH6173GUL-E2
BH6173GUL-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC PMIC DC/DC 1CH LDO 3CH
Manufacturer:
Rohm Semiconductor
Datasheet:
BH6173GUL-E2 Datasheet
History Price: $3.63000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BH6173GUL-E2 Specification
Specification
Part No
BH6173GUL-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Handheld/Mobile Devices
Current - Supply
-
Voltage - Supply
2.2V ~ 5.2V
Operating Temperature
-35℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
6-UFBGA
Supplier Device Package
VCSP50L2
BH6173GUL-E2 PDF Datasheet
BH6173GUL-E2 Datasheet
Click and Download: BH6173GUL-E2 Datasheet
BH6173GUL-E2 Related Parts
BH6172GU-E2
Rohm Semiconductor
IC PMIC DC/DC 1CH LDO 5CH
BH6178GUL-E2
Rohm Semiconductor
IC PMIC DC/DC 2CH LDO 5CH
BH6053GU-E2
Rohm Semiconductor
IC PWR MGMT SW REG 32-VCSP
BH6054GU-E2
Rohm Semiconductor
IC POWER MGMT LSI 10CH 63VCSPH
BH6056GU-E2
Rohm Semiconductor
IC POWER MGMT LSI 36VCSPH
BH6179GU-E2
Rohm Semiconductor
IC PMIC DC/DC 1CH LDO 6CH
BH6173GUL-E2 Compare Parts
BH6173GUL-E2 vs BH6172GU-E2
BH6173GUL-E2 vs BH6179GU-E2
BH6173GUL-E2 vs BH6056GU-E2
BH6173GUL-E2 vs BH6054GU-E2
BH6173GUL-E2 vs BH6053GU-E2
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.