☰
BM2P014
BM2P014
Active
Description:  IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BM2P014 Datasheet
History Price: $2.64000
In Stock: 33340
BM2P014 vs BM2P104EF-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
-
-
Output Configuration
Positive
Positive
Topology
Flyback
Flyback
Output Type
-
-
Number of Outputs
1
1
Voltage - Input (Min)
8.9V
8.9V
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
-
-
Voltage - Output (Max)
-
-
Current - Output
950mA
1mA
Frequency - Switching
65kHz
100kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
7-DIP
8-SOP