☰
BM2P014
BM2P014
Active
Description:  IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BM2P014 Datasheet
History Price: $2.64000
In Stock: 49280
BM2P014 Specification
Specification
Part No
BM2P014
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
Positive
Topology
Flyback
Output Type
-
Number of Outputs
1
Voltage - Input (Min)
8.9V
Voltage - Input (Max)
26V
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
950mA
Frequency - Switching
65kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
7-DIP
BM2P014 Related Parts
BM2P011
BM2P011
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P012
BM2P012
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P013
BM2P013
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P015-Z
BM2P015-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0151-Z
BM2P0151-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P016-Z
BM2P016-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0161-Z
BM2P0161-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0161K-Z
BM2P0161K-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0163T-Z
BM2P0163T-Z
Rohm Semiconductor
IC OFFLINE SW FLYBACK TO220-7M
BM2P016T-Z
BM2P016T-Z
Rohm Semiconductor
IC OFFLINE SWITCH FWD TO220-7M
BM2P031
BM2P031
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P032
BM2P032
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P014 Description
Overview of Rohm Semiconductor BM2P014

The Rohm Semiconductor BM2P014 is a highly integrated power management IC designed primarily for driving LED applications, including backlighting for displays and general lighting solutions. This device is known for its efficiency, compact design, and versatility, making it suitable for a wide range of consumer electronics and industrial applications.

Key Specifications

- Type: LED Driver IC
- Package: The BM2P014 is available in a SOP-8 package, which is compact and suitable for surface mount technology (SMT). This package design helps in saving PCB space while ensuring effective thermal management.

- Input Voltage Range (VIN): The device operates within an input voltage range of 4.5 V to 30 V, allowing it to be used in various applications with different power supply requirements.

- Output Current (IOUT): The BM2P014 can deliver a maximum output current of 1 A, making it capable of driving high-brightness LEDs effectively.

- Efficiency: The IC boasts high efficiency, typically around 90% or higher, depending on the application conditions. This efficiency is crucial for minimizing heat generation and extending the lifespan of the LEDs.

- Dimming Control: The BM2P014 supports various dimming methods, including PWM (Pulse Width Modulation) dimming and analog dimming, providing flexibility in controlling LED brightness according to application needs.

- Thermal Protection: The device includes built-in thermal protection features, which help prevent overheating and ensure reliable operation under varying load conditions.

- Operating Temperature Range: The BM2P014 operates effectively within a temperature range of -40°C to +85°C, ensuring reliability in diverse environmental conditions.

- Switching Frequency: The IC operates at a switching frequency of up to 1 MHz, allowing for compact designs and reducing the size of external components such as inductors and capacitors.

Applications

The BM2P014 is versatile and can be utilized in a variety of applications, including:

- LED Backlighting: Ideal for LCD displays in televisions, monitors, and smartphones, where efficient and uniform backlighting is essential.

- General Lighting: Suitable for LED lighting solutions in residential and commercial settings, providing energy-efficient illumination.

- Automotive Lighting: Can be used in automotive applications for interior and exterior lighting, including dashboard illumination and signal lights.

- Signage and Displays: Effective for driving LED displays and signage, where brightness and color accuracy are critical.

Development Support

Rohm Semiconductor provides extensive support for the BM2P014, including:

- Datasheets: Detailed datasheets are available, outlining electrical characteristics, application circuits, and thermal performance.

- Application Notes: These documents offer insights into best practices for implementing the BM2P014 in various circuit designs, including layout considerations and component selection.

- Evaluation Boards: Rohm offers evaluation boards for testing and prototyping, allowing engineers to assess the performance of the BM2P014 in real-world applications.

Conclusion

The Rohm Semiconductor BM2P014 is a robust and efficient LED driver IC that meets the demands of modern lighting applications. With its wide input voltage range, high output current capability, and excellent efficiency, it is an ideal choice for engineers looking to develop reliable and energy-efficient LED solutions. The comprehensive support from Rohm, including datasheets and evaluation boards, further enhances its appeal as a valuable component in power management designs.
BM2P014 Compare Parts
  • BM2P014 vs BM2PA96F-GE2
  • BM2P014 vs BM2P26CK-Z
  • BM2P014 vs BM2P249TF-E2
  • BM2P014 vs BM2P249Q-Z
  • BM2P014 vs BM2P241X-Z
  • BM2P014 vs BM2P209TF-E2
  • BM2P014 vs BM2P201X-Z
  • BM2P014 vs BM2P201W-Z
  • BM2P014 vs BM2P189TF-E2
  • BM2P014 vs BM2P181X-Z
  • BM2P014 vs BM2P161X-Z
  • BM2P014 vs BM2P161W-Z
  • BM2P014 vs BM2P159T1F-E2
  • BM2P014 vs BM2P159PF-E2
  • BM2P014 vs BM2P151X-Z
  • BM2P014 vs BM2P151S-Z
  • BM2P014 vs BM2P141X-Z
  • BM2P014 vs BM2P139TF-E2
  • BM2P014 vs BM2P137QKF-E2
  • BM2P014 vs BM2P134QF-E2
  • BM2P014 vs BM2P134Q-Z
  • BM2P014 vs BM2P129TF-E2
  • BM2P014 vs BM2P121XH-Z
  • BM2P014 vs BM2P121X-Z
  • BM2P014 vs BM2P109TF-E2
  • BM2P014 vs BM2P107QKF-E2
  • BM2P014 vs BM2P107QK-Z
  • BM2P014 vs BM2P104QF-E2
  • BM2P014 vs BM2P104Q-Z
  • BM2P014 vs BM2P104H-Z
  • BM2P014 vs BM2P104EF-E2
  • BM2P014 vs BM2P104E-Z
  • BM2P014 vs BM2P095F-GE2
  • BM2P014 vs BM2P094F-GE2
  • BM2P014 vs BM2P094
  • BM2P014 vs BM2P093F-GE2
  • BM2P014 vs BM2P093
  • BM2P014 vs BM2P092F-GE2
  • BM2P014 vs BM2P092
  • BM2P014 vs BM2P091F-GE2
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok