Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BM2P032
BM2P032
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BM2P032 Datasheet
History Price: $1.88000
In Stock: 37360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BM2P032 vs BM2P209TF-E2
Part No
BM2P032
BM2P209TF-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
-
-
Output Configuration
Positive
Positive
Topology
Flyback
Buck
Output Type
-
-
Number of Outputs
1
1
Voltage - Input (Min)
8.9V
10.6V
Voltage - Input (Max)
26V
21.62V
Voltage - Output (Min/Fixed)
-
-
Voltage - Output (Max)
-
-
Current - Output
775mA
1.3A (Switch)
Frequency - Switching
65kHz
100kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
7-DIP
8-SOP