☰
BM2P032
BM2P032
Active
Description:  IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BM2P032 Datasheet
History Price: $1.88000
In Stock: 37360
BM2P032 Specification
Specification
Part No
BM2P032
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
Positive
Topology
Flyback
Output Type
-
Number of Outputs
1
Voltage - Input (Min)
8.9V
Voltage - Input (Max)
26V
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
775mA
Frequency - Switching
65kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
7-DIP
BM2P032 Related Parts
BM2P011
BM2P011
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P012
BM2P012
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P013
BM2P013
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P014
BM2P014
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P015-Z
BM2P015-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0151-Z
BM2P0151-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P016-Z
BM2P016-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0161-Z
BM2P0161-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0161K-Z
BM2P0161K-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0163T-Z
BM2P0163T-Z
Rohm Semiconductor
IC OFFLINE SW FLYBACK TO220-7M
BM2P016T-Z
BM2P016T-Z
Rohm Semiconductor
IC OFFLINE SWITCH FWD TO220-7M
BM2P031
BM2P031
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P032 Compare Parts
  • BM2P032 vs BM2PA96F-GE2
  • BM2P032 vs BM2P26CK-Z
  • BM2P032 vs BM2P249TF-E2
  • BM2P032 vs BM2P249Q-Z
  • BM2P032 vs BM2P241X-Z
  • BM2P032 vs BM2P209TF-E2
  • BM2P032 vs BM2P201X-Z
  • BM2P032 vs BM2P201W-Z
  • BM2P032 vs BM2P189TF-E2
  • BM2P032 vs BM2P181X-Z
  • BM2P032 vs BM2P161X-Z
  • BM2P032 vs BM2P161W-Z
  • BM2P032 vs BM2P159T1F-E2
  • BM2P032 vs BM2P159PF-E2
  • BM2P032 vs BM2P151X-Z
  • BM2P032 vs BM2P151S-Z
  • BM2P032 vs BM2P141X-Z
  • BM2P032 vs BM2P139TF-E2
  • BM2P032 vs BM2P137QKF-E2
  • BM2P032 vs BM2P134QF-E2
  • BM2P032 vs BM2P134Q-Z
  • BM2P032 vs BM2P129TF-E2
  • BM2P032 vs BM2P121XH-Z
  • BM2P032 vs BM2P121X-Z
  • BM2P032 vs BM2P109TF-E2
  • BM2P032 vs BM2P107QKF-E2
  • BM2P032 vs BM2P107QK-Z
  • BM2P032 vs BM2P104QF-E2
  • BM2P032 vs BM2P104Q-Z
  • BM2P032 vs BM2P104H-Z
  • BM2P032 vs BM2P104EF-E2
  • BM2P032 vs BM2P104E-Z
  • BM2P032 vs BM2P095F-GE2
  • BM2P032 vs BM2P094F-GE2
  • BM2P032 vs BM2P094
  • BM2P032 vs BM2P093F-GE2
  • BM2P032 vs BM2P093
  • BM2P032 vs BM2P092F-GE2
  • BM2P032 vs BM2P092
  • BM2P032 vs BM2P091F-GE2
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok