☰
BM2P189TF-E2
BM2P189TF-E2
Active
Description:  THE PWM TYPE DC/DC CONVERTER FOR
Manufacturer:  Rohm Semiconductor
History Price: $2.30000
In Stock: 240
BM2P189TF-E2 vs BM2P159PF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
-
Number of Outputs
1
1
Voltage - Input (Min)
10.6V
12.4V
Voltage - Input (Max)
19.45V
15.33V
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
19.45V
-
Current - Output
1.3A (Switch)
850μA
Frequency - Switching
100kHz
100kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP