Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BM2P189TF-E2
BM2P189TF-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
THE PWM TYPE DC/DC CONVERTER FOR
Manufacturer:
Rohm Semiconductor
Datasheet:
BM2P189TF-E2 Datasheet
History Price: $2.30000
In Stock: 3260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BM2P189TF-E2 Specification
Specification
Part No
BM2P189TF-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
10.6V
Voltage - Input (Max)
19.45V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
19.45V
Current - Output
1.3A (Switch)
Frequency - Switching
100kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BM2P189TF-E2 Related Parts
BM2P011
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P012
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P013
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P014
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P015-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0151-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P016-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0161-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0161K-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0163T-Z
Rohm Semiconductor
IC OFFLINE SW FLYBACK TO220-7M
BM2P016T-Z
Rohm Semiconductor
IC OFFLINE SWITCH FWD TO220-7M
BM2P031
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P189TF-E2 Compare Parts
BM2P189TF-E2 vs BM2PA96F-GE2
BM2P189TF-E2 vs BM2P26CK-Z
BM2P189TF-E2 vs BM2P249TF-E2
BM2P189TF-E2 vs BM2P249Q-Z
BM2P189TF-E2 vs BM2P241X-Z
BM2P189TF-E2 vs BM2P209TF-E2
BM2P189TF-E2 vs BM2P201X-Z
BM2P189TF-E2 vs BM2P201W-Z
BM2P189TF-E2 vs BM2P181X-Z
BM2P189TF-E2 vs BM2P161X-Z
BM2P189TF-E2 vs BM2P161W-Z
BM2P189TF-E2 vs BM2P159T1F-E2
BM2P189TF-E2 vs BM2P159PF-E2
BM2P189TF-E2 vs BM2P151X-Z
BM2P189TF-E2 vs BM2P151S-Z
BM2P189TF-E2 vs BM2P141X-Z
BM2P189TF-E2 vs BM2P139TF-E2
BM2P189TF-E2 vs BM2P137QKF-E2
BM2P189TF-E2 vs BM2P134QF-E2
BM2P189TF-E2 vs BM2P134Q-Z
BM2P189TF-E2 vs BM2P129TF-E2
BM2P189TF-E2 vs BM2P121XH-Z
BM2P189TF-E2 vs BM2P121X-Z
BM2P189TF-E2 vs BM2P109TF-E2
BM2P189TF-E2 vs BM2P107QKF-E2
BM2P189TF-E2 vs BM2P107QK-Z
BM2P189TF-E2 vs BM2P104QF-E2
BM2P189TF-E2 vs BM2P104Q-Z
BM2P189TF-E2 vs BM2P104H-Z
BM2P189TF-E2 vs BM2P104EF-E2
BM2P189TF-E2 vs BM2P104E-Z
BM2P189TF-E2 vs BM2P095F-GE2
BM2P189TF-E2 vs BM2P094F-GE2
BM2P189TF-E2 vs BM2P094
BM2P189TF-E2 vs BM2P093F-GE2
BM2P189TF-E2 vs BM2P093
BM2P189TF-E2 vs BM2P092F-GE2
BM2P189TF-E2 vs BM2P092
BM2P189TF-E2 vs BM2P091F-GE2
BM2P189TF-E2 vs BM2P091
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet