☰
BM6243FS-E2
BM6243FS-E2
Active
Description:  3-PHASE BRUSHLESS FAN MOTOR DRIV
Manufacturer:  Rohm Semiconductor
Datasheet:   BM6243FS-E2 Datasheet
History Price: $13.76000
In Stock: 29120
BM6243FS-E2 vs BM6209FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Logic
Logic
Technology
NMOS
NMOS
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Motor Driver
Current - Output
2.5A
2.5A
Voltage - Supply
400V
13.5V ~ 400V
Voltage - Load
600V
600V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-SOP (0.449", 11.40mm Width), 23 Leads
54-SOP (0.449", 11.40mm Width), 36 Leads
Supplier Device Package
SSOP-A54_23
SSOP-A54_36