☰
BM6209FS-E2
BM6209FS-E2
Not For New Designs
Description:  IC MOTOR DVR 3PH BRUSHLSS 54SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BM6209FS-E2 Datasheet
History Price: $12.30000
In Stock: 20400
BM6209FS-E2 Specification
Specification
Part No
BM6209FS-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
Logic
Technology
NMOS
Step Resolution
-
Applications
Fan Motor Driver
Current - Output
2.5A
Voltage - Supply
13.5V ~ 400V
Voltage - Load
600V
Operating Temperature
-20 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
54-SOP (0.449", 11.40mm Width), 36 Leads
Supplier Device Package
SSOP-A54_36
BM6209FS-E2 PDF Datasheet
BM6209FS-E2 Related Parts
BM6204FS-E2
BM6204FS-E2
Rohm Semiconductor
IC MOTOR DVR 3PH BRUSHLSS 54SSOP
BM6206FS-E2
BM6206FS-E2
Rohm Semiconductor
IC MOTOR DVR 3PH BRUSHLSS 54SSOP
BM6207FS-E2
BM6207FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6213FS-E2
BM6213FS-E2
Rohm Semiconductor
IC MOTOR DRIVER SSOP-A54_36
BM6214FS-E2
BM6214FS-E2
Rohm Semiconductor
IC MOTOR DRIVER SSOP-A54_36
BM62300MUV-E2
BM62300MUV-E2
Rohm Semiconductor
3 HALL SENSORS THREE-PHASE BRUSH
BM6241FS-E2
BM6241FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6242FS-E2
BM6242FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6243FS-E2
BM6243FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6244FS-E2
BM6244FS-E2
Rohm Semiconductor
IC FAN MOTOR DVR 3PH SSOP-A54_36
BM6245FS-E2
BM6245FS-E2
Rohm Semiconductor
THIS 3-PHASE BRUSHLESS FAN MOTOR
BM6246FS-E2
BM6246FS-E2
Rohm Semiconductor
THIS 3-PHASE BRUSHLESS FAN MOTOR
BM6209FS-E2 Compare Parts
  • BM6209FS-E2 vs BM64070MUV-E2
  • BM6209FS-E2 vs BM6249FS-E2
  • BM6209FS-E2 vs BM6248FS-E2
  • BM6209FS-E2 vs BM6247FS-E2
  • BM6209FS-E2 vs BM6246FS-E2
  • BM6209FS-E2 vs BM6245FS-E2
  • BM6209FS-E2 vs BM6244FS-E2
  • BM6209FS-E2 vs BM6243FS-E2
  • BM6209FS-E2 vs BM6242FS-E2
  • BM6209FS-E2 vs BM6241FS-E2
  • BM6209FS-E2 vs BM62300MUV-E2
  • BM6209FS-E2 vs BM6214FS-E2
  • BM6209FS-E2 vs BM6213FS-E2
  • BM6209FS-E2 vs BM6207FS-E2
  • BM6209FS-E2 vs BM6206FS-E2
  • BM6209FS-E2 vs BM6204FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend