Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ2057DGK
BQ2057DGK
Obsolete
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 8VSSOP
Manufacturer:
Texas Instruments
Datasheet:
BQ2057DGK Datasheet
History Price: $2.31000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ2057DGK vs BQ25883RGER
Part No
BQ2057DGK
BQ25883RGER
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
2
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current
Current
Fault Protection
-
Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
-
2.2A
Battery Pack Voltage
4.1V
9.2V (Max)
Voltage - Supply (Max)
15V
6.2V
Interface
-
I2C
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
8-VSSOP
24-VQFN (4x4)