BQ25883RGER
BQ25883RGER
Active
Description:  IC BATT CHG LI-ION 2CELL 24VQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25883RGER Datasheet
History Price: $3.07200
In Stock: 40400
BQ25883RGER Specification
Specification
Part No
BQ25883RGER
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
2
Current - Charging
Constant
Programmable Features
Current
Fault Protection
Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
2.2A
Battery Pack Voltage
9.2V (Max)
Voltage - Supply (Max)
6.2V
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
BQ25883RGER Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25883RGER Description
The Texas Instruments BQ25883RGER is a highly integrated battery management solution designed for single-cell lithium-ion (Li-ion) and lithium polymer (LiPo) batteries. This device is particularly suitable for applications such as smartphones, tablets, wearables, and other portable devices that require efficient charging and power management. The BQ25883RGER combines a high-efficiency switch-mode charger with a power path management feature, enabling seamless operation between battery charging and system power.

## Key Features

1. High-Efficiency Charging: The BQ25883RGER features a highly efficient buck-boost converter that allows for fast charging of the battery while minimizing power loss. This efficiency is crucial for extending battery life and reducing heat generation.

2. Input Voltage Range: The device supports a wide input voltage range from 4.5V to 14V, making it compatible with various power sources, including USB and wall adapters.

3. Programmable Charge Current: The charger allows for programmable charge current settings, enabling designers to optimize charging speed based on the specific requirements of the application. The maximum charge current can be set up to 3A.

4. Power Path Management: The BQ25883RGER incorporates power path management, which allows the system to draw power from the input source while simultaneously charging the battery. This feature ensures that the device remains operational even during charging.

5. Battery Voltage Regulation: The device provides accurate battery voltage regulation, ensuring that the battery is charged to the correct voltage level, which is critical for maintaining battery health and longevity.

6. Integrated FETs: The BQ25883RGER includes integrated power FETs, which reduce the need for external components and simplify the design process.

7. Thermal Regulation: The device features thermal regulation to prevent overheating during charging. It adjusts the charge current based on the temperature of the device, ensuring safe operation.

8. I2C Interface: The BQ25883RGER supports an I2C interface for communication with a host microcontroller. This allows for advanced configuration and monitoring of the charging process.

9. Safety Features: The device includes various safety features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation in various conditions.

## Electrical Specifications

- Input Voltage Range: 4.5V to 14V
- Charge Current: Programmable up to 3A
- Battery Voltage Regulation: 4.2V (typical for Li-ion/LiPo)
- Efficiency: Up to 95% (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: QFN (4 mm x 4 mm)

## Applications

The BQ25883RGER is suitable for a wide range of applications, including:

- Smartphones and tablets
- Wearable devices
- Portable medical devices
- Consumer electronics
- Industrial applications

## Conclusion

The Texas Instruments BQ25883RGER is a versatile and efficient battery management solution that provides high-performance charging for single-cell Li-ion and LiPo batteries. Its combination of high efficiency, programmable charge current, power path management, and integrated safety features makes it an excellent choice for modern portable devices. For detailed design information, including application circuits and further specifications, refer to the official Texas Instruments datasheet for the BQ25883RGER.
BQ25883RGER Compare Parts
  • BQ25883RGER vs BQ2954SNTR
  • BQ25883RGER vs BQ2954SN
  • BQ25883RGER vs BQ2954PN
  • BQ25883RGER vs BQ25980YFFR
  • BQ25883RGER vs BQ25971YFFT
  • BQ25883RGER vs BQ25971YFFR
  • BQ25883RGER vs BQ25970YFFT
  • BQ25883RGER vs BQ25970YFFR
  • BQ25883RGER vs BQ25968YFFR
  • BQ25883RGER vs BQ25960YBGR
  • BQ25883RGER vs BQ25910YFFT
  • BQ25883RGER vs BQ25910YFFR
  • BQ25883RGER vs BQ25898YFFT
  • BQ25883RGER vs BQ25898YFFR
  • BQ25883RGER vs BQ25898DYFFT
  • BQ25883RGER vs BQ25898DYFFR
  • BQ25883RGER vs BQ25898CYFFT
  • BQ25883RGER vs BQ25898CYFFR
  • BQ25883RGER vs BQ25896RTWT
  • BQ25883RGER vs BQ25896RTWR
  • BQ25883RGER vs BQ25895RTWT
  • BQ25883RGER vs BQ25895RTWR
  • BQ25883RGER vs BQ25895MRTWT
  • BQ25883RGER vs BQ25895MRTWR
  • BQ25883RGER vs BQ25892RTWT
  • BQ25883RGER vs BQ25892RTWR
  • BQ25883RGER vs BQ25890RTWT
  • BQ25883RGER vs BQ25890RTWR
  • BQ25883RGER vs BQ25890HRTWT
  • BQ25883RGER vs BQ25890HRTWR
  • BQ25883RGER vs BQ25886RGET
  • BQ25883RGER vs BQ25886RGER
  • BQ25883RGER vs BQ25883RGET
  • BQ25883RGER vs BQ25872YFFT
  • BQ25883RGER vs BQ25872YFFR
  • BQ25883RGER vs BQ25871YFFT
  • BQ25883RGER vs BQ25871YFFR
  • BQ25883RGER vs BQ25798RQMR
  • BQ25883RGER vs BQ25792RQMR
  • BQ25883RGER vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.