Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ25960YBGR
BQ25960YBGR
Active
PMIC - Battery Chargers
Description:
I2C CONTROLLED 1-CELL 8-A SWITCH
Manufacturer:
Texas Instruments
Datasheet:
BQ25960YBGR Datasheet
History Price: $5.20000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ25960YBGR vs BQ2954PN
Part No
BQ25960YBGR
BQ2954PN
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
-
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current, Timer
Current
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Current
-
Charge Current - Max
8A
-
Battery Pack Voltage
4V
-
Voltage - Supply (Max)
12V
5.5V
Interface
I2C
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
36-XFBGA, DSBGA
16-DIP (0.300", 7.62mm)
Supplier Device Package
36-DSBGA (2.63x2.46)
16-PDIP