BQ25960YBGR
BQ25960YBGR
Active
Description:  I2C CONTROLLED 1-CELL 8-A SWITCH
Manufacturer:  Texas Instruments
Datasheet:   BQ25960YBGR Datasheet
History Price: $5.20000
In Stock: 31600
BQ25960YBGR Specification
Specification
Part No
BQ25960YBGR
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion
Number of Cells
1
Current - Charging
Constant - Programmable
Programmable Features
Current, Timer
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max
8A
Battery Pack Voltage
4V
Voltage - Supply (Max)
12V
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
36-XFBGA, DSBGA
Supplier Device Package
36-DSBGA (2.63x2.46)
BQ25960YBGR PDF Datasheet
BQ25960YBGR Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25960YBGR Compare Parts
  • BQ25960YBGR vs BQ2954SNTR
  • BQ25960YBGR vs BQ2954SN
  • BQ25960YBGR vs BQ2954PN
  • BQ25960YBGR vs BQ25980YFFR
  • BQ25960YBGR vs BQ25971YFFT
  • BQ25960YBGR vs BQ25971YFFR
  • BQ25960YBGR vs BQ25970YFFT
  • BQ25960YBGR vs BQ25970YFFR
  • BQ25960YBGR vs BQ25968YFFR
  • BQ25960YBGR vs BQ25910YFFT
  • BQ25960YBGR vs BQ25910YFFR
  • BQ25960YBGR vs BQ25898YFFT
  • BQ25960YBGR vs BQ25898YFFR
  • BQ25960YBGR vs BQ25898DYFFT
  • BQ25960YBGR vs BQ25898DYFFR
  • BQ25960YBGR vs BQ25898CYFFT
  • BQ25960YBGR vs BQ25898CYFFR
  • BQ25960YBGR vs BQ25896RTWT
  • BQ25960YBGR vs BQ25896RTWR
  • BQ25960YBGR vs BQ25895RTWT
  • BQ25960YBGR vs BQ25895RTWR
  • BQ25960YBGR vs BQ25895MRTWT
  • BQ25960YBGR vs BQ25895MRTWR
  • BQ25960YBGR vs BQ25892RTWT
  • BQ25960YBGR vs BQ25892RTWR
  • BQ25960YBGR vs BQ25890RTWT
  • BQ25960YBGR vs BQ25890RTWR
  • BQ25960YBGR vs BQ25890HRTWT
  • BQ25960YBGR vs BQ25890HRTWR
  • BQ25960YBGR vs BQ25886RGET
  • BQ25960YBGR vs BQ25886RGER
  • BQ25960YBGR vs BQ25883RGET
  • BQ25960YBGR vs BQ25883RGER
  • BQ25960YBGR vs BQ25872YFFT
  • BQ25960YBGR vs BQ25872YFFR
  • BQ25960YBGR vs BQ25871YFFT
  • BQ25960YBGR vs BQ25871YFFR
  • BQ25960YBGR vs BQ25798RQMR
  • BQ25960YBGR vs BQ25792RQMR
  • BQ25960YBGR vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.