Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ25970YFFR
BQ25970YFFR
Active
PMIC - Battery Chargers
Description:
IC BAT CHG MULT-CHEM 1CL 56DSBGA
Manufacturer:
Texas Instruments
Datasheet:
BQ25970YFFR Datasheet
History Price: $6.49000
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ25970YFFR vs BQ2954PN
Part No
BQ25970YFFR
BQ2954PN
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion
Number of Cells
1
-
Current - Charging
-
Constant
Programmable Features
-
Current
Fault Protection
Over Current, Over Voltage
-
Charge Current - Max
8A
-
Battery Pack Voltage
4.65V (Max)
-
Voltage - Supply (Max)
12V
5.5V
Interface
I2C
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
56-UFBGA, DSBGA
16-DIP (0.300", 7.62mm)
Supplier Device Package
56-DSBGA (3.33x2.93)
16-PDIP