BQ25970YFFR
BQ25970YFFR
Active
Description:  IC BAT CHG MULT-CHEM 1CL 56DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25970YFFR Datasheet
History Price: $6.49000
In Stock: 30800
BQ25970YFFR Specification
Specification
Part No
BQ25970YFFR
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
1
Current - Charging
-
Programmable Features
-
Fault Protection
Over Current, Over Voltage
Charge Current - Max
8A
Battery Pack Voltage
4.65V (Max)
Voltage - Supply (Max)
12V
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-UFBGA, DSBGA
Supplier Device Package
56-DSBGA (3.33x2.93)
BQ25970YFFR Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25970YFFR Description
The Texas Instruments BQ25970YFFR is a highly integrated battery management system (BMS) designed for lithium-ion and lithium-polymer battery packs. This device is particularly well-suited for applications requiring efficient charging, protection, and monitoring of battery cells, making it ideal for portable electronics, electric vehicles, and energy storage systems. Below is a detailed overview of the BQ25970YFFR, including its specifications and features.

## Overview

The BQ25970 is a highly flexible battery charger and protection IC that supports a wide range of battery configurations. It features a built-in high-efficiency synchronous buck charger, which allows for fast charging while maintaining safety and reliability. The device is designed to manage multiple cells in series, providing comprehensive battery management capabilities.

## Key Features

1. Battery Cell Configuration:
- Supports up to 4 series-connected lithium-ion or lithium-polymer cells, making it suitable for various battery pack designs.

2. Charging Current:
- Adjustable charging current up to 3A, allowing for fast charging while ensuring safe operation.

3. Input Voltage Range:
- Wide input voltage range: 4.5V to 28V, accommodating various power sources, including USB and wall adapters.

4. Integrated Protection Features:
- Overvoltage protection (OVP) to prevent damage to the battery cells.
- Undervoltage protection (UVP) to safeguard against deep discharge conditions.
- Overcurrent protection (OCP) to prevent excessive current flow during charging and discharging.
- Thermal regulation to prevent overheating during operation.

5. Battery Monitoring:
- Integrated cell voltage monitoring with an accuracy of ±1.5%, enabling precise tracking of battery health and status.
- Supports battery temperature monitoring through external thermistors to ensure safe operation.

6. Communication Interface:
- I2C interface for communication with a host microcontroller, allowing for real-time monitoring and control of the battery management system.

7. Charge Status Indication:
- Integrated LED driver for charge status indication, providing visual feedback on the charging process.

8. Compact Package:
- Available in a 32-pin VQFN package, which is suitable for space-constrained applications.

## Specifications

- Device Type: Battery Management System (BMS)
- Input Voltage Range: 4.5V to 28V
- Number of Cells: Up to 4 series-connected cells
- Charging Current: Up to 3A (adjustable)
- Cell Voltage Monitoring Accuracy: ±1.5%
- Communication Interface: I2C
- Operating Temperature Range: -40°C to 125°C
- Package Type: VQFN (32-pin)
- Thermal Regulation: Yes
- Overvoltage Protection: Yes
- Undervoltage Protection: Yes
- Overcurrent Protection: Yes

## Applications

The BQ25970YFFR is suitable for a wide range of applications, including:

- Portable electronics, such as smartphones, tablets, and laptops.
- Electric vehicles and hybrid electric vehicles.
- Energy storage systems for renewable energy applications.
- Power banks and battery backup systems.
- Robotics and drones requiring efficient battery management.

## Conclusion

The Texas Instruments BQ25970YFFR is a versatile and efficient battery management system that provides comprehensive charging, protection, and monitoring capabilities for lithium-ion and lithium-polymer battery packs. With its wide input voltage range, adjustable charging current, and integrated protection features, the BQ25970 is well-suited for modern applications that demand reliable and safe battery management. Its compact design and communication capabilities make it an excellent choice for engineers looking to develop advanced battery-powered systems.
BQ25970YFFR Compare Parts
  • BQ25970YFFR vs BQ2954SNTR
  • BQ25970YFFR vs BQ2954SN
  • BQ25970YFFR vs BQ2954PN
  • BQ25970YFFR vs BQ25980YFFR
  • BQ25970YFFR vs BQ25971YFFT
  • BQ25970YFFR vs BQ25971YFFR
  • BQ25970YFFR vs BQ25970YFFT
  • BQ25970YFFR vs BQ25968YFFR
  • BQ25970YFFR vs BQ25960YBGR
  • BQ25970YFFR vs BQ25910YFFT
  • BQ25970YFFR vs BQ25910YFFR
  • BQ25970YFFR vs BQ25898YFFT
  • BQ25970YFFR vs BQ25898YFFR
  • BQ25970YFFR vs BQ25898DYFFT
  • BQ25970YFFR vs BQ25898DYFFR
  • BQ25970YFFR vs BQ25898CYFFT
  • BQ25970YFFR vs BQ25898CYFFR
  • BQ25970YFFR vs BQ25896RTWT
  • BQ25970YFFR vs BQ25896RTWR
  • BQ25970YFFR vs BQ25895RTWT
  • BQ25970YFFR vs BQ25895RTWR
  • BQ25970YFFR vs BQ25895MRTWT
  • BQ25970YFFR vs BQ25895MRTWR
  • BQ25970YFFR vs BQ25892RTWT
  • BQ25970YFFR vs BQ25892RTWR
  • BQ25970YFFR vs BQ25890RTWT
  • BQ25970YFFR vs BQ25890RTWR
  • BQ25970YFFR vs BQ25890HRTWT
  • BQ25970YFFR vs BQ25890HRTWR
  • BQ25970YFFR vs BQ25886RGET
  • BQ25970YFFR vs BQ25886RGER
  • BQ25970YFFR vs BQ25883RGET
  • BQ25970YFFR vs BQ25883RGER
  • BQ25970YFFR vs BQ25872YFFT
  • BQ25970YFFR vs BQ25872YFFR
  • BQ25970YFFR vs BQ25871YFFT
  • BQ25970YFFR vs BQ25871YFFR
  • BQ25970YFFR vs BQ25798RQMR
  • BQ25970YFFR vs BQ25792RQMR
  • BQ25970YFFR vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.