Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Texas Instruments BQ32000DR
BQ32000DR
Active
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ32000DR Datasheet
History Price: $1.69000
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ32000DR vs BQ3285LDSSG4
Part No
BQ32000DR
BQ3285LDSSG4
Category
Clock/Timing - Real Time Clocks
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Leap Year, Square Wave Output, Trickle-Charger
Alarm, Daylight Savings, NVSRAM
Memory Size
-
242B
Time Format
HH:MM:SS (24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Parallel
Voltage - Supply
3V ~ 3.6V
2.7V ~ 5.5V
Voltage - Supply, Battery
1.4V ~ 3.6V
2.4V ~ 4V
Current - Timekeeping (Max)
100μA @ 3.3V
100μA @ 3V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
24-SSOP