BQ32000DR
BQ32000DR
Active
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ32000DR Datasheet
History Price: $1.69000
In Stock: 45600
BQ32000DR Specification
Specification
Part No
BQ32000DR
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year, Square Wave Output, Trickle-Charger
Memory Size
-
Time Format
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
3V ~ 3.6V
Voltage - Supply, Battery
1.4V ~ 3.6V
Current - Timekeeping (Max)
100μA @ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BQ32000DR Related Parts
BQ32000D
BQ32000D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002D
BQ32002D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002DR
BQ32002DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ3285EP
BQ3285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ3285ES
BQ3285ES
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285ESS
BQ3285ESS
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESS-N
BQ3285ESS-N
Texas Instruments
REAL TIME CLOCK, 1 TIMER(S)
BQ3285ESS-TR1
BQ3285ESS-TR1
Texas Instruments
RTC, NON-VOLATILE, 1 TIMER(S)
BQ3285ESSTR
BQ3285ESSTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESSTRG4
BQ3285ESSTRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESTR
BQ3285ESTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285LCS
BQ3285LCS
Texas Instruments
TIMER OR RTC, VOLATILE, CMOS
BQ32000DR Compare Parts
  • BQ32000DR vs BQ3287EMT
  • BQ32000DR vs BQ3287EAMT
  • BQ32000DR vs BQ3285S-SB2TRG4
  • BQ32000DR vs BQ3285S-SB2TR
  • BQ32000DR vs BQ3285S-SB2
  • BQ32000DR vs BQ3285P-SB2E3
  • BQ32000DR vs BQ3285P-SB2
  • BQ32000DR vs BQ3285LSS
  • BQ32000DR vs BQ3285LFSS-A1TRG4
  • BQ32000DR vs BQ3285LFSS-A1TR
  • BQ32000DR vs BQ3285LFSS-A1G4
  • BQ32000DR vs BQ3285LFSS-A1
  • BQ32000DR vs BQ3285LDSSTRG4
  • BQ32000DR vs BQ3285LDSSTR
  • BQ32000DR vs BQ3285LDSSG4
  • BQ32000DR vs BQ3285LDSS
  • BQ32000DR vs BQ3285LCS
  • BQ32000DR vs BQ3285ESTR
  • BQ32000DR vs BQ3285ESSTRG4
  • BQ32000DR vs BQ3285ESSTR
  • BQ32000DR vs BQ3285ESS-TR1
  • BQ32000DR vs BQ3285ESS-N
  • BQ32000DR vs BQ3285ESS
  • BQ32000DR vs BQ3285ES
  • BQ32000DR vs BQ3285EP
  • BQ32000DR vs BQ32002DR
  • BQ32000DR vs BQ32002D
  • BQ32000DR vs BQ32000D
  • BQ32000DR vs BQ3285LSS
  • BQ32000DR vs BQ3285LDSS
  • BQ32000DR vs BQ3285ESS
  • BQ32000DR vs BQ3285ES
  • BQ32000DR vs BQ32000D
  • BQ32000DR FAQ
    Q1: What is the Texas Instruments BQ32000DR?
    A1: The BQ32000DR is a real-time clock (RTC) from Texas Instruments that provides timekeeping functions with low power consumption.

    Q2: What interface does the BQ32000DR use for communication?
    A2: The BQ32000DR uses the I²C serial communication interface.

    Q3: What is the operating voltage range of the BQ32000DR?
    A3: The BQ32000DR operates from 1.8V to 3.3V.

    Q4: Does the BQ32000DR include battery backup functionality?
    A4: Yes, the BQ32000DR includes a backup power input for battery operation during primary power loss.

    Q5: What is the package type of the BQ32000DR?
    A5: The BQ32000DR is available in an 8-pin SOIC package.

    Q6: What time format does the BQ32000DR support?
    A6: The BQ32000DR supports both 12-hour and 24-hour time formats.

    Q7: Does the BQ32000DR include a calendar function?
    A7: Yes, the BQ32000DR keeps track of seconds, minutes, hours, day, date, month, and year.

    Q8: Is the BQ32000DR temperature-compensated?
    A8: No, the BQ32000DR does not have built-in temperature compensation.

    Q9: What is the accuracy of the BQ32000DR with an external 32.768 kHz crystal?
    A9: The accuracy depends on the crystal used, typically ±20 ppm with a standard crystal.

    Q10: Can the BQ32000DR generate an interrupt?
    A10: Yes, the BQ32000DR can generate an interrupt output for alarms or periodic updates.

    Q11: What is the typical current consumption of the BQ32000DR during timekeeping?
    A11: The BQ32000DR typically consumes less than 500 nA in battery backup mode.

    Q12: What kind of applications is the BQ32000DR used for?
    A12: The BQ32000DR is used in applications requiring precise timekeeping, such as industrial, automotive, and consumer electronics.

    Q13: Does the BQ32000DR support programmable alarms?
    A13: Yes, the BQ32000DR supports one-time programmable alarm functions.

    Q14: Can the BQ32000DR be used with standard I²C controllers?
    A14: Yes, the BQ32000DR is fully compatible with standard I²C master devices.

    Q15: Is the Texas Instruments BQ32000DR RoHS compliant?
    A15: Yes, the BQ32000DR is RoHS compliant.

    Q16: What is the backup battery pin on the BQ32000DR?
    A16: The backup battery input is on the VBAT pin.

    Q17: Does the BQ32000DR require an external crystal oscillator?
    A17: Yes, the BQ32000DR requires an external 32.768 kHz crystal for timekeeping.

    Q18: What is the operating temperature range of the BQ32000DR?
    A18: The operating temperature range is -40°C to +85°C.

    Q19: Is the BQ32000DR suitable for automotive applications?
    A19: Yes, the BQ32000DR can be used in automotive applications, provided it meets the specific system requirements.

    Q20: Can the BQ32000DR be used in portable devices?
    A20: Yes, the BQ32000DR is ideal for portable and battery-powered devices due to its low power consumption.
    Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.