BQ32000DR
BQ32000DR
Active
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ32000DR Datasheet
History Price: $1.69000
In Stock: 45600
BQ32000DR vs BQ3285LSS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Leap Year, Square Wave Output, Trickle-Charger
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
-
242B
Time Format
HH:MM:SS (24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Parallel
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Battery
1.4V ~ 3.6V
2.4V ~ 4V
Current - Timekeeping (Max)
100μA @ 3.3V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
24-SSOP