BQ32002D
BQ32002D
Active
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ32002D Datasheet
History Price: $1.66000
In Stock: 12000
BQ32002D vs BQ32000DR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Leap Year, Square Wave Output, Trickle-Charger
Leap Year, Square Wave Output, Trickle-Charger
Memory Size
-
-
Time Format
HH:MM:SS (24 hr)
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
I2C, 2-Wire Serial
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Voltage - Supply, Battery
1.4V ~ 3.6V
1.4V ~ 3.6V
Current - Timekeeping (Max)
200μA @ 3.3V
100μA @ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC