Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Texas Instruments BQ3285LDSS
BQ3285LDSS
Obsolete
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR PAR 24SSOP
Manufacturer:
Texas Instruments
Datasheet:
BQ3285LDSS Datasheet
History Price: $3.14000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ3285LDSS vs BQ32000DR
Part No
BQ3285LDSS
BQ32000DR
Category
Clock/Timing - Real Time Clocks
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, NVSRAM
Leap Year, Square Wave Output, Trickle-Charger
Memory Size
242B
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
I2C, 2-Wire Serial
Voltage - Supply
2.7V ~ 5.5V
3V ~ 3.6V
Voltage - Supply, Battery
2.4V ~ 4V
1.4V ~ 3.6V
Current - Timekeeping (Max)
100μA @ 3V
100μA @ 3.3V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
8-SOIC