BQ3285LSS
BQ3285LSS
Obsolete
Description:  IC REAL TIME CLOCK 24-QSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ3285LSS Datasheet
History Price: $2.67000
In Stock: 39200
BQ3285LSS vs BQ32000DR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Leap Year, Square Wave Output, Trickle-Charger
Memory Size
242B
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
I2C, 2-Wire Serial
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V
Voltage - Supply, Battery
2.4V ~ 4V
1.4V ~ 3.6V
Current - Timekeeping (Max)
-
100μA @ 3.3V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
8-SOIC