Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Texas Instruments BQ3285S-SB2
BQ3285S-SB2
Active
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR PAR 24SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ3285S-SB2 Datasheet
History Price: $13.57000
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ3285S-SB2 vs BQ32002DR
Part No
BQ3285S-SB2
BQ32002DR
Category
Clock/Timing - Real Time Clocks
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Leap Year, Square Wave Output, Trickle-Charger
Memory Size
114B
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
I2C, 2-Wire Serial
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Voltage - Supply, Battery
2.5V ~ 4V
1.4V ~ 3.6V
Current - Timekeeping (Max)
-
65μA @ 3.3V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SOIC
8-SOIC