BQ32002DR
BQ32002DR
Active
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ32002DR Datasheet
History Price: $1.39000
In Stock: 28400
BQ32002DR Specification
Specification
Part No
BQ32002DR
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year, Square Wave Output, Trickle-Charger
Memory Size
-
Time Format
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
3V ~ 3.6V
Voltage - Supply, Battery
1.4V ~ 3.6V
Current - Timekeeping (Max)
65μA @ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BQ32002DR Related Parts
BQ32000D
BQ32000D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32000DR
BQ32000DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002D
BQ32002D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ3285EP
BQ3285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ3285ES
BQ3285ES
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285ESS
BQ3285ESS
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESS-N
BQ3285ESS-N
Texas Instruments
REAL TIME CLOCK, 1 TIMER(S)
BQ3285ESS-TR1
BQ3285ESS-TR1
Texas Instruments
RTC, NON-VOLATILE, 1 TIMER(S)
BQ3285ESSTR
BQ3285ESSTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESSTRG4
BQ3285ESSTRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESTR
BQ3285ESTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285LCS
BQ3285LCS
Texas Instruments
TIMER OR RTC, VOLATILE, CMOS
BQ32002DR Compare Parts
  • BQ32002DR vs BQ3287EMT
  • BQ32002DR vs BQ3287EAMT
  • BQ32002DR vs BQ3285S-SB2TRG4
  • BQ32002DR vs BQ3285S-SB2TR
  • BQ32002DR vs BQ3285S-SB2
  • BQ32002DR vs BQ3285P-SB2E3
  • BQ32002DR vs BQ3285P-SB2
  • BQ32002DR vs BQ3285LSS
  • BQ32002DR vs BQ3285LFSS-A1TRG4
  • BQ32002DR vs BQ3285LFSS-A1TR
  • BQ32002DR vs BQ3285LFSS-A1G4
  • BQ32002DR vs BQ3285LFSS-A1
  • BQ32002DR vs BQ3285LDSSTRG4
  • BQ32002DR vs BQ3285LDSSTR
  • BQ32002DR vs BQ3285LDSSG4
  • BQ32002DR vs BQ3285LDSS
  • BQ32002DR vs BQ3285LCS
  • BQ32002DR vs BQ3285ESTR
  • BQ32002DR vs BQ3285ESSTRG4
  • BQ32002DR vs BQ3285ESSTR
  • BQ32002DR vs BQ3285ESS-TR1
  • BQ32002DR vs BQ3285ESS-N
  • BQ32002DR vs BQ3285ESS
  • BQ32002DR vs BQ3285ES
  • BQ32002DR vs BQ3285EP
  • BQ32002DR vs BQ32002D
  • BQ32002DR vs BQ32000DR
  • BQ32002DR vs BQ32000D
  • BQ32002DR vs BQ3285LSS
  • BQ32002DR vs BQ3285LDSS
  • BQ32002DR vs BQ3285ESS
  • BQ32002DR vs BQ3285ES
  • BQ32002DR vs BQ32000D
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.