☰
BTS117 E3045A
BTS117 E3045A
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 TO220-3
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 25620
BTS117 E3045A vs BTS707
Series
HITFET
PROFET
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
60V (Max)
5.8V ~ 58V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
3.5A
1.6A
Rds On (Typ)
80mOhm
225mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-TO220-3-5
PG-DSO-20-9
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
20-SOIC (0.295", 7.50mm Width)