☰
BTS117 E3045A
BTS117 E3045A
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 TO220-3
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 25620
BTS117 E3045A Specification
Specification
Part No
BTS117 E3045A
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
HITFET
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
60V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3.5A
Rds On (Typ)
80mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PG-TO220-3-5
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
BTS117 E3045A PDF Datasheet
BTS117 E3045A Related Parts
BTS117
BTS117
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS117AKSA1
BTS117AKSA1
Infineon Technologies
IC PWR SWITCH
BTS117BKSA1
BTS117BKSA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS117E3044A
BTS117E3044A
Infineon Technologies
AUTOMOTIVELOW-SIDE SWITCH
BTS117E3044ANTMA1
BTS117E3044ANTMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS117E3045A
BTS117E3045A
Infineon Technologies
AUTOMOTIVELOW-SIDE SWITCH
BTS117TCBUMA1
BTS117TCBUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-3
BTS118DATMA1
BTS118DATMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
BTS118DNT
BTS118DNT
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
BTS133
BTS133
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 TO220-3
BTS133 E3045A
BTS133 E3045A
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS133AKSA1
BTS133AKSA1
Infineon Technologies
IC PWR SWITCH
BTS117 E3045A Description
Infineon Technologies BTS117 E3045A is a high-performance power MOSFET driver designed for automotive and industrial applications. This device is particularly well-suited for driving loads such as motors, solenoids, and other inductive loads due to its robust features and specifications. Below is a detailed overview of the BTS117 E3045A, including its specifications and key features.

## Overview

The BTS117 E3045A is a part of Infineon's family of smart high-side switches. It is designed to provide efficient control of high-side loads in various applications, including automotive lighting, HVAC systems, and other electronic control units (ECUs). The device integrates several protection features, making it reliable and safe for use in demanding environments.

## Key Features

1. High-Side Switching: The BTS117 E3045A is designed for high-side switching applications, allowing it to control the load connected to the positive supply voltage.

2. Integrated Protection Features:
- Overcurrent Protection: The device includes a current sensing feature that can detect overcurrent conditions and shut down the output to protect the load and the driver.
- Thermal Shutdown: The BTS117 E3045A has built-in thermal protection that disables the output if the junction temperature exceeds a certain threshold, preventing damage due to overheating.
- Short-Circuit Protection: The device can detect short-circuit conditions and respond accordingly to prevent damage.

3. Low On-Resistance: The BTS117 E3045A features a low on-resistance (R_DS(on)), which minimizes power loss and heat generation during operation, enhancing overall efficiency.

4. Fast Switching Times: The device is designed for fast switching, which is essential for applications requiring rapid on/off control of loads.

5. Wide Supply Voltage Range: The BTS117 E3045A can operate over a wide supply voltage range, making it versatile for various applications.

6. Compact Package: The device is available in a compact package, which is beneficial for space-constrained designs.

## Specifications

- Part Number: BTS117 E3045A
- Type: High-Side Switch
- Package: PG-TO220
- Supply Voltage (V_BAT): 5V to 36V
- Load Current (I_L): Up to 30A
- On-Resistance (R_DS(on)): Typically 10 mΩ at V_GS = 10V
- Gate Threshold Voltage (V_GS(th)): 1.5V to 2.5V
- Maximum Junction Temperature (T_j): 150°C
- Operating Temperature Range (T_A): -40°C to +125°C
- Input Voltage (V_IN): 0V to V_BAT
- Switching Frequency: Up to 100 kHz
- Protection Features: Overcurrent, thermal shutdown, short-circuit protection
- Control Type: Logic-level control

## Applications

The BTS117 E3045A is suitable for a variety of applications, including:

- Automotive lighting systems (e.g., headlights, taillights)
- Motor control in automotive and industrial applications
- HVAC systems in vehicles
- Power distribution in electronic control units (ECUs)
- General-purpose high-side switching in industrial automation

## Conclusion

The Infineon Technologies BTS117 E3045A is a robust and efficient high-side switch that offers a range of features and specifications suitable for demanding automotive and industrial applications. Its integrated protection mechanisms, low on-resistance, and fast switching capabilities make it an excellent choice for designers looking to implement reliable and efficient load control solutions.
BTS117 E3045A Compare Parts
  • BTS117 E3045A vs BTS824R
  • BTS117 E3045A vs BTS740S2XUMA1
  • BTS117 E3045A vs BTS737S3
  • BTS117 E3045A vs BTS736L2
  • BTS117 E3045A vs BTS730XUMA1
  • BTS117 E3045A vs BTS730CT
  • BTS117 E3045A vs BTS728L2
  • BTS117 E3045A vs BTS726L1
  • BTS117 E3045A vs BTS724GXUMA1
  • BTS117 E3045A vs BTS723GWXUMA1
  • BTS117 E3045A vs BTS723GWNT
  • BTS117 E3045A vs BTS721L1XUMA1
  • BTS117 E3045A vs BTS721L1T
  • BTS117 E3045A vs BTS72004EPAXUMA1
  • BTS117 E3045A vs BTS72002EPCXUMA1
  • BTS117 E3045A vs BTS72002EPAXUMA1
  • BTS117 E3045A vs BTS716GXUMA1
  • BTS117 E3045A vs BTS716GT
  • BTS117 E3045A vs BTS716GNT
  • BTS117 E3045A vs BTS716GBXUMA1
  • BTS117 E3045A vs BTS716GBNT
  • BTS117 E3045A vs BTS712N1XUMA1
  • BTS117 E3045A vs BTS712N1NT
  • BTS117 E3045A vs BTS71202EPAXUMA1
  • BTS117 E3045A vs BTS711L1XUMA1
  • BTS117 E3045A vs BTS711L1NT
  • BTS117 E3045A vs BTS710336ESPXUMA1
  • BTS117 E3045A vs BTS70902EPLXUMA1
  • BTS117 E3045A vs BTS70802EPAXUMA1
  • BTS117 E3045A vs BTS707
  • BTS117 E3045A vs BTS70502EPLXUMA1
  • BTS117 E3045A vs BTS70402EPAXUMA1
  • BTS117 E3045A vs BTS70401EPZXUMA1
  • BTS117 E3045A vs BTS70401EPAXUMA1
  • BTS117 E3045A vs BTS70302EPAXUMA1
  • BTS117 E3045A vs BTS70202EPAXUMA1
  • BTS117 E3045A vs BTS70122EPAXUMA1
  • BTS117 E3045A vs BTS70121EPAXUMA1
  • BTS117 E3045A vs BTS70102EPAXUMA1
  • BTS117 E3045A vs BTS70101EPAXUMA1
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.