☰
BTS133 E3045A
BTS133 E3045A
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 TO220-3
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 14240
BTS133 E3045A vs BTS730CT
Series
HITFET
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
Low Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
60V (Max)
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
7A
-
Rds On (Typ)
40mOhm
-
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
PG-TO220-3-5
-
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
-